Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHU3N50DA-GE3

Description
Win Source Part Number: 1277893-SIHU3N50DA-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 69W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU3 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277893-SIHU3N50DA-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 69W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU3 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277893-SIHU3N50DA-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277893-SIHU3N50DA-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277893-SIHU3N50DA-GE3
Win Source Part Number: 1277893-SIHU3N50DA-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 69W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277893-SIHU3N50DA-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 3.2Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 69W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package: IPAK (TO-251)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 177 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHU3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 3A MOSFET Transistor
278-SIHU3N50DA-GE3
N-Channel 500V 3A MOSFET Transistor 278-SIHU3N50DA-GE3
MOSFET N-CHANNEL 500V 3A IPAK Product overview: SIHU3N50DA-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU3N50DA-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 500V 3A IPAK Product overview: SIHU3N50DA-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU3N50DA-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs IPAK (TO-251)

MOSFET 500V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU3N50DA-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU3N50DA-GE3
MOSFET N-CHANNEL 500V 3A IPAK

MOSFET N-CHANNEL 500V 3A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277893-SIHU3N50DA-GE3 278-SIHU3N50DA-GE3 SIHU3N50DA-GE3 SIHU3N50DA-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 500V 3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT3 Tube TO-251-3 Long Leads, IPak, TO-251AB
MOSFET Operating Mode Enhancement
Transconductance 1.00E-3 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details