Vishay Intertechnology, Inc. FETs - Single - SIHP7N60E-GE3 SIHP7N60E-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 812183-SIHP7N60E-GE3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 78W (Tc) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 600mOhm at 3.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V Current - Continuous Drain (Id) at 25°C: 7A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 812183-SIHP7N60E-GE3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 78W (Tc) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 600mOhm at 3.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V Current - Continuous Drain (Id) at 25°C: 7A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SIHP7N60E-GE3 - 812183-SIHP7N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHP7N60E-GE3
812183-SIHP7N60E-GE3
FETs - Single - SIHP7N60E-GE3 812183-SIHP7N60E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 812183-SIHP7N60E-GE3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 78W (Tc) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 600mOhm at 3.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V Current - Continuous Drain (Id) at 25°C: 7A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 812183-SIHP7N60E-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 78W (Tc)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 600mOhm at 3.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V
Current - Continuous Drain (Id) at 25°C: 7A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
600V 7A TO-220 MOSFET Transistor
278-SIHP7N60E-GE3
600V 7A TO-220 MOSFET Transistor 278-SIHP7N60E-GE3
600V 7A N-CH MOSFET TO-220 Power Transistor Product overview: SIHP7N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP7N60E-GE3 can be used for catalog matching and distributor lookup.

600V 7A N-CH MOSFET TO-220 Power Transistor Product overview: SIHP7N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP7N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP7N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP7N60E-GE3-ND
Single FETs, MOSFETs SIHP7N60E-GE3-ND
N-Channel 600V 7A (Tc) 78W (Tc) Through Hole TO-220AB

N-Channel 600V 7A (Tc) 78W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Power Mosfet, N Channel, 7 A, 600 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay - 62W0522 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 7 A, 600 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay
62W0522
Power Mosfet, N Channel, 7 A, 600 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay 62W0522
Power MOSFET, N Channel, 7 A, 600 V, 0.5 ohm, 10 V, 2 V RoHS Compliant: Yes

Power MOSFET, N Channel, 7 A, 600 V, 0.5 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 600V, 7A, To-220Ab-3, Full Reel; Channel Type Vishay - 68W7072 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 7A, To-220Ab-3, Full Reel; Channel Type Vishay
68W7072
Mosfet, N Ch, 600V, 7A, To-220Ab-3, Full Reel; Channel Type Vishay 68W7072
MOSFET, N CH, 600V, 7A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 600V, 7A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 600V, 7A, To-220Ab-3; Channel Type Vishay - 68W7071 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 7A, To-220Ab-3; Channel Type Vishay
68W7071
Mosfet, N Channel, 600V, 7A, To-220Ab-3; Channel Type Vishay 68W7071
MOSFET, N CHANNEL, 600V, 7A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 7A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIHP7N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHP7N60E-GE3
Single FETs, MOSFETs SIHP7N60E-GE3
MOSFET N-CH 600V 7A TO220AB

MOSFET N-CH 600V 7A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP7N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP7N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP7N60E-GE3
MOSFET N-CH 600V 7A TO220AB

MOSFET N-CH 600V 7A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 812183-SIHP7N60E-GE3 278-SIHP7N60E-GE3 SIHP7N60E-GE3-ND SIHP7N60E-GE3 62W0522 68W7072 68W7071 SIHP7N60E-GE3 SIHP7N60E-GE3
Product Name FETs - Single - SIHP7N60E-GE3 600V 7A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Power Mosfet, N Channel, 7 A, 600 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay Mosfet, N Ch, 600V, 7A, To-220Ab-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 600V, 7A, To-220Ab-3; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 78000 milliwatts 78000 milliwatts 78000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data