Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHP38N60EF-GE3

Description
Win Source Part Number: 1277713-SIHP38N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 23.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 313W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 189 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3576 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP38 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277713-SIHP38N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 23.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 313W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 189 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3576 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP38 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277713-SIHP38N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277713-SIHP38N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277713-SIHP38N60EF-GE3
Win Source Part Number: 1277713-SIHP38N60EF- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 23.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 313W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 189 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3576 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP38 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277713-SIHP38N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 23.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 313W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 189 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3576 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP38
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHP38N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP38N60EF-GE3-ND
Single FETs, MOSFETs SIHP38N60EF-GE3-ND
N-Channel 600V 40A (Tc) 313W (Tc) Through Hole TO-220AB

N-Channel 600V 40A (Tc) 313W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP38N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP38N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP38N60EF-GE3
MOSFET N-CH 600V 40A TO220AB

MOSFET N-CH 600V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 600V, 40A, 150Deg C, 313W; Transistor Polarity Vishay - 78AC6525 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 40A, 150Deg C, 313W; Transistor Polarity Vishay
78AC6525
Mosfet, N-Ch, 600V, 40A, 150Deg C, 313W; Transistor Polarity Vishay 78AC6525
MOSFET, N-CH, 600V, 40A, 150DEG C, 313W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 40A, 150DEG C, 313W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277713-SIHP38N60EF-GE3 SIHP38N60EF-GE3-ND SIHP38N60EF-GE3 SIHP38N60EF-GE3 78AC6525
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 40A, 150Deg C, 313W; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details