Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP25N60EFL-GE3

Description
N-Channel 600V 25A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 25A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP25N60EFL-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP25N60EFL-GE3-ND
Single FETs, MOSFETs SIHP25N60EFL-GE3-ND
N-Channel 600V 25A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 600V 25A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 25A MOSFET Transistor
278-SIHP25N60EFL-GE3
600V 25A MOSFET Transistor 278-SIHP25N60EFL-GE3
SIHP25N60EFL-GE3 Vishay MOSFETs Transistor N-CH 600V 25A 3-Pin(3+Tab) TO-220AB - Arrow.com Product overview: SIHP25N60EFL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP25N60EFL-GE3 can be used for catalog matching and distributor lookup.

SIHP25N60EFL-GE3 Vishay MOSFETs Transistor N-CH 600V 25A 3-Pin(3+Tab) TO-220AB - Arrow.com Product overview: SIHP25N60EFL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP25N60EFL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277759-SIHP25N60EFL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277759-SIHP25N60EFL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277759-SIHP25N60EFL-GE3
Win Source Part Number: 1277759-SIHP25N60EFL -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 146mOhm @ 12.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2274 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP25 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277759-SIHP25N60EFL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 146mOhm @ 12.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2274 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP25
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 25A, To-220Ab Rohs Compliant Vishay - 26AK5808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 25A, To-220Ab Rohs Compliant Vishay
26AK5808
Mosfet, N-Ch, 600V, 25A, To-220Ab Rohs Compliant Vishay 26AK5808
MOSFET, N-CH, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP25N60EFL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP25N60EFL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP25N60EFL-GE3
MOSFET N-CH 600V 25A TO220AB

MOSFET N-CH 600V 25A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHP25N60EFL-GE3-ND 278-SIHP25N60EFL-GE3 1277759-SIHP25N60EFL-GE3 26AK5808 SIHP25N60EFL-GE3 SIHP25N60EFL-GE3
Product Name Single FETs, MOSFETs 600V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 25A, To-220Ab Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products