N-Channel 400V 25A (Tc) 278W (Tc) Through Hole TO-220AB
MOSFET N-CH 400V 25A TO220AB
MOSFET 400V Vds 30V Vgs TO-220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHP25N40D-E3-ND | SIHP25N40D-E3 | SIHP25N40D-E3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |