Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHP24N65E-GE3

Description
Win Source Part Number: 1028566-SIHP24N65E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA20N65C3XKSA1; SIHP30N60E-GE3; SIHP30N60E-E3; SIHP22N60E-GE3; FDP20N50; FDP18N50; FDPF20N50SIHP24N65E- GE3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP24N65E-GE3CT,SIH P24N65E-GE3CT-ND Base Product Number: SIHP24 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1028566-SIHP24N65E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA20N65C3XKSA1; SIHP30N60E-GE3; SIHP30N60E-E3; SIHP22N60E-GE3; FDP20N50; FDP18N50; FDPF20N50SIHP24N65E- GE3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP24N65E-GE3CT,SIH P24N65E-GE3CT-ND Base Product Number: SIHP24 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028566-SIHP24N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028566-SIHP24N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028566-SIHP24N65E-GE3
Win Source Part Number: 1028566-SIHP24N65E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA20N65C3XKSA1; SIHP30N60E-GE3; SIHP30N60E-E3; SIHP22N60E-GE3; FDP20N50; FDP18N50; FDPF20N50SIHP24N65E- GE3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP24N65E-GE3CT,SIH P24N65E-GE3CT-ND Base Product Number: SIHP24 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028566-SIHP24N65E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SPA20N65C3XKSA1; SIHP30N60E-GE3; SIHP30N60E-E3; SIHP22N60E-GE3; FDP20N50; FDP18N50; FDPF20N50SIHP24N65E-GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHP24N65E-GE3CT,SIHP24N65E-GE3CT-ND
Base Product Number: SIHP24
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHP24N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP24N65E-GE3-ND
Single FETs, MOSFETs SIHP24N65E-GE3-ND
N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 24A MOSFET Transistor
278-SIHP24N65E-GE3
N-Channel 650V 24A MOSFET Transistor 278-SIHP24N65E-GE3
650V 24A N-Channel MOSFET TO-220AB Product overview: SIHP24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP24N65E-GE3 can be used for catalog matching and distributor lookup.

650V 24A N-Channel MOSFET TO-220AB Product overview: SIHP24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP24N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220AB

MOSFET 650V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP24N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP24N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP24N65E-GE3
MOSFET N-CH 650V 24A TO220AB

MOSFET N-CH 650V 24A TO220AB

Supplier's Site
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay - 19X1943 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay
19X1943
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay 19X1943
Power MOSFET, N Channel, 24 A, 650 V, 0.12 ohm, 10 V, 2 V RoHS Compliant: Yes

Power MOSFET, N Channel, 24 A, 650 V, 0.12 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 1028566-SIHP24N65E-GE3 SIHP24N65E-GE3-ND 278-SIHP24N65E-GE3 SIHP24N65E-GE3 SIHP24N65E-GE3 19X1943
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 650V 24A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data