Vishay Precision Group Single FETs, MOSFETs SIHP21N80AE-GE3

Description
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP21N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP21N80AE-GE3-ND
Single FETs, MOSFETs SIHP21N80AE-GE3-ND
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-220AB

N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277725-SIHP21N80AE-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277725-SIHP21N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277725-SIHP21N80AE-GE3
Win Source Part Number: 1277725-SIHP21N80AE- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 17.4A (Tc) Rds On (Max) @ Id, Vgs: 235mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 32W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1388 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP21 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277725-SIHP21N80AE-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 17.4A (Tc)
Rds On (Max) @ Id, Vgs: 235mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 32W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1388 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP21
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP21N80AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP21N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP21N80AE-GE3
MOSFET N-CH 800V 17.4A TO220AB

MOSFET N-CH 800V 17.4A TO220AB

Supplier's Site
Mosfet, N-Ch, 17.4A, 800V, To-220Ab; Transistor Polarity Vishay - 40AH1235 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 17.4A, 800V, To-220Ab; Transistor Polarity Vishay
40AH1235
Mosfet, N-Ch, 17.4A, 800V, To-220Ab; Transistor Polarity Vishay 40AH1235
MOSFET, N-CH, 17.4A, 800V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:17.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 17.4A, 800V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:17.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 850V Vds; 30V Vgs TO-220AB

MOSFET 850V Vds; 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP21N80AE-GE3-ND 1277725-SIHP21N80AE-GE3 SIHP21N80AE-GE3 40AH1235 SIHP21N80AE-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 17.4A, 800V, To-220Ab; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details