Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP15N60E-E3

Description
N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP15N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP15N60E-E3-ND
Single FETs, MOSFETs 742-SIHP15N60E-E3-ND
N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB

N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 15A TO-220 MOSFET Transistor
278-SIHP15N60E-E3
N-Channel 600V 15A TO-220 MOSFET Transistor 278-SIHP15N60E-E3
600V 15A N-Channel MOSFET, 280mR Rds On, TO-220 Product overview: SIHP15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP15N60E-E3 can be used for catalog matching and distributor lookup.

600V 15A N-Channel MOSFET, 280mR Rds On, TO-220 Product overview: SIHP15N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP15N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-E3 - 211709-SIHP15N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-E3
211709-SIHP15N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-E3 211709-SIHP15N60E-E3
Manufacturer: Vishay Win Source Part Number: 211709-SIHP15N60E-E3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211709-SIHP15N60E-E3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP15N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP15N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP15N60E-E3
MOSFET N-CH 600V 15A TO220AB

MOSFET N-CH 600V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHP15N60E-E3-ND 278-SIHP15N60E-E3 211709-SIHP15N60E-E3 SIHP15N60E-E3 SIHP15N60E-E3
Product Name Single FETs, MOSFETs N-Channel 600V 15A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data