The SiHP100N65E is an N-channel MOSFET designed for high-efficiency power conversion in server, telecom, and industrial applications, featuring 650 V drain-source voltage rating and a TO-220AB package. It has a typical on-state resistance of 0.087 Ω at 10 V gate-source voltage and 12 A drain current, with a total gate charge of up to 62 nC. The device includes a Kelvin source connection to reduce gate noise and is rated for 127 mJ of single-pulse avalanche energy. Maximum power dissipation is 208 W with a junction-to-case thermal resistance of 0.6 °C/W. The operating junction and storage temperature range is -55 to +150 °C, and it is lead-free and halogen-free.
E SERIES POWER MOSFET 650 V (D-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHP100N65E-GE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |