The SIHLZ44STRR-GE3 is a logic-level N-channel MOSFET in a D2PAK (TO-263) surface-mount package, designed for high-current switching applications. It has a drain-source voltage rating of 60 V, a maximum continuous drain current of 50 A at 25 °C, and a drain-source on-resistance of 0.028 Ω at V_GS = 5.0 V. The device supports an operating junction temperature up to 175 °C, features a dynamic dV/dt rating of 4.5 V/ns, and includes a body diode with a reverse recovery time of up to 180 ns. It is lead-free and halogen-free, compliant with RoHS standards, and available in tape and reel packaging.
LOGIC MOSFET N-CHANNEL 60V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHLZ44STRR-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |