The SIHLZ14STRL-GE3 is a RoHS-compliant, lead-free N-channel MOSFET in a D2PAK (TO-263) surface-mount package, part of Vishay's third-generation power MOSFET series. It features a 60 V drain-source voltage rating, a maximum on-resistance of 0.28 Ω at VGS = 4 V and ID = 5.0 A, and a continuous drain current of 7.2 A at TC = 100 °C. The device supports an operating junction temperature range of -55 °C to +175 °C and has a maximum junction-to-case thermal resistance of 3.5 °C/W. It meets the AEC-Q200 automotive qualification standard and is designed for high-efficiency, high-current switching applications with fast switching and ruggedized design.
LOGIC MOSFET N-CHANNEL 60V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHLZ14STRL-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |