Vishay Intertechnology, Inc. Electrical Parts - SIHLU024-E3 SIHLU024-E3

Description
Manufacturer: Vishay Win Source Part Number: 1249937-SIHLU024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249937-SIHLU024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHLU024-E3 - 1249937-SIHLU024-E3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHLU024-E3
1249937-SIHLU024-E3
Electrical Parts - SIHLU024-E3 1249937-SIHLU024-E3
Manufacturer: Vishay Win Source Part Number: 1249937-SIHLU024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249937-SIHLU024-E3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249937-SIHLU024-E3
Product Name Electrical Parts - SIHLU024-E3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC030N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI07N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2 ohms
IDSS 7000 milliamps
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers