The SiHLL014TR-GE3 is an N-channel MOSFET in a SOT-223 surface-mount package, measuring 6.70 mm x 3.70 mm, designed for low on-resistance and logic-level gate drive operation. It features a drain-source voltage rating of 60 V, a maximum on-resistance of 0.20 Ω at V_{GS} = 5.0 V, and a total gate charge of 8.4 nC. The device supports continuous drain currents up to 1.7 A at 100 °C and can dissipate up to 2.0 W when mounted on a 1" square PCB. It meets RoHS and lead-free standards and is qualified for operation from -55 °C to +150 °C junction temperature.
LOGIC MOSFET N-CHANNEL 60V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHLL014TR-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |