Vishay Intertechnology, Inc. Electrical Parts - SIHLI540G SIHLI540G

Description
Manufacturer: Vishay Win Source Part Number: 1249923-SIHLI540G Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249923-SIHLI540G Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHLI540G - 1249923-SIHLI540G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHLI540G
1249923-SIHLI540G
Electrical Parts - SIHLI540G 1249923-SIHLI540G
Manufacturer: Vishay Win Source Part Number: 1249923-SIHLI540G Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249923-SIHLI540G
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249923-SIHLI540G
Product Name Electrical Parts - SIHLI540G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3687-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5700 ohms
IDSS 16000 milliamps
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
N-Channel Power MOSFET - BSC025N08LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0025 ohms
View Details