Vishay Intertechnology, Inc. Electrical Parts - SIHL520 SIHL520

Description
Manufacturer: Vishay Win Source Part Number: 1249914-SIHL520 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249914-SIHL520 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHL520 - 1249914-SIHL520 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHL520
1249914-SIHL520
Electrical Parts - SIHL520 1249914-SIHL520
Manufacturer: Vishay Win Source Part Number: 1249914-SIHL520 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249914-SIHL520
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249914-SIHL520
Product Name Electrical Parts - SIHL520
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3932-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.7000 ohms
IDSS 11000 milliamps
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers
N-Channel Power MOSFET - BSZ097N04LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0097 ohms
View Details