Vishay Intertechnology, Inc. MOSFETs SIHK045N60E-T1-GE3

Description
E Series Power MOSFET
Request a Quote Datasheet
Description
E Series Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2398634P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398634P
MOSFETs 2398634P
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2398633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398633
MOSFETs 2398633
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2398634 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398634
MOSFETs 2398634
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SIHK045N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHK045N60E-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIHK045N60E-T1-GE3CT-ND
N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHK045N60E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHK045N60E-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIHK045N60E-T1-GE3DKR-ND
N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHK045N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHK045N60E-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIHK045N60E-T1-GE3TR-ND
N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

N-Channel 600V 48A (Tc) 278W (Tc) Surface Mount PowerPAK®10 x 12

Buy Now Datasheet
Mosfet, N-Ch, 600V, 48A, Powerpak Rohs Compliant Vishay - 90AJ6717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 48A, Powerpak Rohs Compliant Vishay
90AJ6717
Mosfet, N-Ch, 600V, 48A, Powerpak Rohs Compliant Vishay 90AJ6717
MOSFET, N-CH, 600V, 48A, POWERPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 48A, POWERPAK ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHK045N60E-T1-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHK045N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHK045N60E-T1-GE3
E SERIES POWER MOSFET POWERPAK 1

E SERIES POWER MOSFET POWERPAK 1

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2398634P 742-SIHK045N60E-T1-GE3CT-ND 90AJ6717 SIHK045N60E-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 48A, Powerpak Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerPAK 10 x 12 8-PowerBSFN TO-3 4013 pF @ 100 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details