Vishay Intertechnology, Inc. MOSFET Transistor SIHH27N60EF-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SIHH27N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH27N60EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIHH27N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH27N60EF-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIHH27N60EF-T1-GE3
MOSFET Transistor 278-SIHH27N60EF-T1-GE3
Power Field-Effect Transistor, Product overview: SIHH27N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH27N60EF-T1-G E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHH27N60EF-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH27N60EF-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHH27N60EF-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH27N60EF-T1-GE3CT-ND
Single FETs, MOSFETs SIHH27N60EF-T1-GE3CT-ND
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH27N60EF-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH27N60EF-T1-GE3TR-ND
Single FETs, MOSFETs SIHH27N60EF-T1-GE3TR-ND
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH27N60EF-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH27N60EF-T1-GE3DKR-ND
Single FETs, MOSFETs SIHH27N60EF-T1-GE3DKR-ND
N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 29A (Tc) 202W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277773-SIHH27N60EF-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277773-SIHH27N60EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277773-SIHH27N60EF-T1-GE3
Win Source Part Number: 1277773-SIHH27N60EF- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 202W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2609 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH27N60EF-T1-GE3TR ,SIHH27N60EF-T1-GE3D KR,SIHH27N60EF-T1-GE 3CT Base Product Number: SIHH27 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277773-SIHH27N60EF-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 202W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2609 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHH27N60EF-T1-GE3TR,SIHH27N60EF-T1-GE3DKR,SIHH27N60EF-T1-GE3CT
Base Product Number: SIHH27
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

MOSFET 600V Vds 30V Vgs PowerPAK 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH27N60EF-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH27N60EF-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH27N60EF-T1-GE3
MOSFET N-CH 600V 29A PPAK 8 X 8

MOSFET N-CH 600V 29A PPAK 8 X 8

Supplier's Site
Single FETs, MOSFETs - SIHH27N60EF-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHH27N60EF-T1-GE3
Single FETs, MOSFETs SIHH27N60EF-T1-GE3
MOSFET N-CH 600V 29A PPAK 8 X 8

MOSFET N-CH 600V 29A PPAK 8 X 8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHH27N60EF-T1-GE3 SIHH27N60EF-T1-GE3CT-ND 1277773-SIHH27N60EF-T1-GE3 SIHH27N60EF-T1-GE3 SIHH27N60EF-T1-GE3 SIHH27N60EF-T1-GE3
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details