Vishay Precision Group Single FETs, MOSFETs SIHH120N60E-T1-GE3

Description
N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHH120N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH120N60E-T1-GE3CT-ND
Single FETs, MOSFETs SIHH120N60E-T1-GE3CT-ND
N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH120N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH120N60E-T1-GE3TR-ND
Single FETs, MOSFETs SIHH120N60E-T1-GE3TR-ND
N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH120N60E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH120N60E-T1-GE3DKR-ND
Single FETs, MOSFETs SIHH120N60E-T1-GE3DKR-ND
N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 24A (Tc) 156W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHH120N60E-T1-GE3
MOSFET Transistor 278-SIHH120N60E-T1-GE3
Power Field-Effect Transistor, Product overview: SIHH120N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH120N60E-T1-G E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHH120N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH120N60E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277771-SIHH120N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277771-SIHH120N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277771-SIHH120N60E-T1-GE3
Win Source Part Number: 1277771-SIHH120N60E- T1-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHH120N60E-T1-GE3TR ,SIHH120N60E-T1-GE3D KR,SIHH120N60E-T1-GE 3CT Base Product Number: SIHH120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277771-SIHH120N60E-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 156W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHH120N60E-T1-GE3TR,SIHH120N60E-T1-GE3DKR,SIHH120N60E-T1-GE3CT
Base Product Number: SIHH120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 24A, 150Deg C, 156W; Transistor Polarity Vishay - 99AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, 150Deg C, 156W; Transistor Polarity Vishay
99AC0537
Mosfet, N-Ch, 600V, 24A, 150Deg C, 156W; Transistor Polarity Vishay 99AC0537
MOSFET, N-CH, 600V, 24A, 150DEG C, 156W; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.106ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 24A, 150DEG C, 156W; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.106ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH120N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH120N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH120N60E-T1-GE3
MOSFET N-CH 600V 24A PPAK 8 X 8

MOSFET N-CH 600V 24A PPAK 8 X 8

Supplier's Site
MOSFET 600V Vds; +/-30V Vgs PowerPAK 8x8

MOSFET 600V Vds; +/-30V Vgs PowerPAK 8x8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHH120N60E-T1-GE3CT-ND 278-SIHH120N60E-T1-GE3 1277771-SIHH120N60E-T1-GE3 99AC0537 SIHH120N60E-T1-GE3 SIHH120N60E-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 24A, 150Deg C, 156W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data