Vishay Precision Group Single FETs, MOSFETs SIHH105N60EF-T1GE3

Description
N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHH105N60EF-T1GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH105N60EF-T1GE3DKR-ND
Single FETs, MOSFETs 742-SIHH105N60EF-T1GE3DKR-ND
N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHH105N60EF-T1GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH105N60EF-T1GE3CT-ND
Single FETs, MOSFETs 742-SIHH105N60EF-T1GE3CT-ND
N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHH105N60EF-T1GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHH105N60EF-T1GE3TR-ND
Single FETs, MOSFETs 742-SIHH105N60EF-T1GE3TR-ND
N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 26A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093064-SIHH105N60EF-T1GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093064-SIHH105N60EF-T1GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093064-SIHH105N60EF-T1GE3
Win Source Part Number: 1093064-SIHH105N60EF -T1GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 174W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2099 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHH105N60EF-T1G E3CT,742-SIHH105N60E F-T1GE3TR,742-SIHH10 5N60EF-T1GE3DKR Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1093064-SIHH105N60EF-T1GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 105mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 174W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2099 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHH105N60EF-T1GE3CT,742-SIHH105N60EF-T1GE3TR,742-SIHH105N60EF-T1GE3DKR
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Singapore, Singapore
600V 26A MOSFET Transistor
278-SIHH105N60EF-T1GE3
600V 26A MOSFET Transistor 278-SIHH105N60EF-T1GE3
Trans MOSFET N-CH 600V 26A T/R Product overview: SIHH105N60EF-T1GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH105N60EF-T1G E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 26A T/R Product overview: SIHH105N60EF-T1GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH105N60EF-T1GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 26A, Powerpak Rohs Compliant Vishay - 74AJ2041 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 26A, Powerpak Rohs Compliant Vishay
74AJ2041
Mosfet, N-Ch, 600V, 26A, Powerpak Rohs Compliant Vishay 74AJ2041
MOSFET, N-CH, 600V, 26A, POWERPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 26A, POWERPAK ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH105N60EF-T1GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH105N60EF-T1GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH105N60EF-T1GE3
EF SERIES POWER MOSFET WITH FAST

EF SERIES POWER MOSFET WITH FAST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHH105N60EF-T1GE3DKR-ND 1093064-SIHH105N60EF-T1GE3 278-SIHH105N60EF-T1GE3 74AJ2041 SIHH105N60EF-T1GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 26A MOSFET Transistor Mosfet, N-Ch, 600V, 26A, Powerpak Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN SOT3 Tape and Reel TO-3 8-PowerTDFN
QG 50 nC
PD 174000 milliwatts 174 milliwatts
Unlock Full Specs
to access all available technical data