Vishay Precision Group MOSFET Transistor SIHH100N60E-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SIHH100N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH100N60E-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIHH100N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH100N60E-T1-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIHH100N60E-T1-GE3
MOSFET Transistor 278-SIHH100N60E-T1-GE3
Power Field-Effect Transistor, Product overview: SIHH100N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH100N60E-T1-G E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHH100N60E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHH100N60E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH100N60E-T1-GE3 - 894990-SIHH100N60E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH100N60E-T1-GE3
894990-SIHH100N60E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH100N60E-T1-GE3 894990-SIHH100N60E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894990-SIHH100N60E-T 1-GE3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIHH100 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 8 x 8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHH100N60E-T1-GE3DK R, SIHH100N60E-T1-GE3TR , SIHH100N60E-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894990-SIHH100N60E-T1-GE3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHH100
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 8 x 8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHH100N60E-T1-GE3DKR, SIHH100N60E-T1-GE3TR, SIHH100N60E-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SIHH100N60E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH100N60E-T1-GE3DKR-ND
Single FETs, MOSFETs SIHH100N60E-T1-GE3DKR-ND
N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH100N60E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH100N60E-T1-GE3TR-ND
Single FETs, MOSFETs SIHH100N60E-T1-GE3TR-ND
N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SIHH100N60E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHH100N60E-T1-GE3CT-ND
Single FETs, MOSFETs SIHH100N60E-T1-GE3CT-ND
N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 600V 28A (Tc) 174W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHH100N60E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHH100N60E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHH100N60E-T1-GE3
MOSFET N-CH 600V 28A PPAK 8 X 8

MOSFET N-CH 600V 28A PPAK 8 X 8

Supplier's Site
Mosfet, N-Ch, 600V, 28A, 150Deg C, 174W; Transistor Polarity Vishay - 99AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 28A, 150Deg C, 174W; Transistor Polarity Vishay
99AC0536
Mosfet, N-Ch, 600V, 28A, 150Deg C, 174W; Transistor Polarity Vishay 99AC0536
MOSFET, N-CH, 600V, 28A, 150DEG C, 174W; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 28A, 150DEG C, 174W; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 650V Vds; 30V Vgs PowerPAK 8x8

MOSFET 650V Vds; 30V Vgs PowerPAK 8x8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHH100N60E-T1-GE3 894990-SIHH100N60E-T1-GE3 SIHH100N60E-T1-GE3DKR-ND SIHH100N60E-T1-GE3 99AC0536 SIHH100N60E-T1-GE3
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHH100N60E-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 28A, 150Deg C, 174W; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK® 8 x 8 8-PowerTDFN 1850 pF @ 100 V TO-3
Unlock Full Specs
to access all available technical data