Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG70N60EF-GE3 SIHG70N60EF-GE3

Description
Manufacturer: Vishay Win Source Part Number: 749229-SIHG70N60EF-G E3 Manufacturer Homepage: www.vishay.com Reference case: TO-247TO Reference Date Code: 16+ Alternative Parts (Cross-Reference): FCH76N60NF; STW70N65M2; IPW60R045CPA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 749229-SIHG70N60EF-G E3 Manufacturer Homepage: www.vishay.com Reference case: TO-247TO Reference Date Code: 16+ Alternative Parts (Cross-Reference): FCH76N60NF; STW70N65M2; IPW60R045CPA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG70N60EF-GE3 - 749229-SIHG70N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG70N60EF-GE3
749229-SIHG70N60EF-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG70N60EF-GE3 749229-SIHG70N60EF-GE3
Manufacturer: Vishay Win Source Part Number: 749229-SIHG70N60EF-G E3 Manufacturer Homepage: www.vishay.com Reference case: TO-247TO Reference Date Code: 16+ Alternative Parts (Cross-Reference): FCH76N60NF; STW70N65M2; IPW60R045CPA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 749229-SIHG70N60EF-GE3
Manufacturer Homepage: www.vishay.com
Reference case: TO-247TO
Reference Date Code: 16+
Alternative Parts (Cross-Reference): FCH76N60NF; STW70N65M2; IPW60R045CPA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 742-SIHG70N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG70N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHG70N60EF-GE3-ND
N-Channel 600V 70A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 600V 70A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 70A 600V 0.038ohm MOSFET Transistor
278-SIHG70N60EF-GE3
N-Channel 70A 600V 0.038ohm MOSFET Transistor 278-SIHG70N60EF-GE3
Power Field-Effect Transistor, 70A I(D), 600V, 0.038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SIHG70N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V, 0.038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 600V, 0.038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG70N60EF-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 70A I(D), 600V, 0.038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SIHG70N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 600V, 0.038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 600V, 0.038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG70N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHG70N60EF-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG70N60EF-GE3
Single FETs, MOSFETs SIHG70N60EF-GE3
MOSFET N-CH 600V 70A TO247AC

MOSFET N-CH 600V 70A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 78-SIHW70N60EF-GE3

MOSFET RECOMMENDED ALT 78-SIHW70N60EF-GE3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG70N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG70N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG70N60EF-GE3
MOSFET N-CH 600V 70A TO247AC

MOSFET N-CH 600V 70A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 749229-SIHG70N60EF-GE3 742-SIHG70N60EF-GE3-ND 278-SIHG70N60EF-GE3 SIHG70N60EF-GE3 SIHG70N60EF-GE3 SIHG70N60EF-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG70N60EF-GE3 Single FETs, MOSFETs N-Channel 70A 600V 0.038ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers