Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG47N65E-GE3 SIHG47N65E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1040689-SIHG47N65E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 273nC @ 10V Max Input Capacitance: 5682pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 72 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1040689-SIHG47N65E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 273nC @ 10V Max Input Capacitance: 5682pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 72 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG47N65E-GE3 - 1040689-SIHG47N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG47N65E-GE3
1040689-SIHG47N65E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG47N65E-GE3 1040689-SIHG47N65E-GE3
Manufacturer: Vishay Win Source Part Number: 1040689-SIHG47N65E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 273nC @ 10V Max Input Capacitance: 5682pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 72 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1040689-SIHG47N65E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 273nC @ 10V
Max Input Capacitance: 5682pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 72 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 47A MOSFET Transistor
278-SIHG47N65E-GE3
N-Channel 650V 47A MOSFET Transistor 278-SIHG47N65E-GE3
650V 47A N-Channel MOSFET, 72mR RdsOn, TO-247-3 Product overview: SIHG47N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N65E-GE3 can be used for catalog matching and distributor lookup.

650V 47A N-Channel MOSFET, 72mR RdsOn, TO-247-3 Product overview: SIHG47N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807734P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807734P
MOSFETs 1807734P
MOSFET N-CHANNEL 650V

MOSFET N-CHANNEL 650V

Supplier's Site
MOSFETs - 1807734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807734
MOSFETs 1807734
MOSFET N-CHANNEL 650V

MOSFET N-CHANNEL 650V

Supplier's Site
MOSFETs - 1807345 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807345
MOSFETs 1807345
MOSFET N-CHANNEL 650V

MOSFET N-CHANNEL 650V

Supplier's Site
Single FETs, MOSFETs - 742-SIHG47N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHG47N65E-GE3-ND
Single FETs, MOSFETs 742-SIHG47N65E-GE3-ND
N-Channel 650V 47A (Tc) 417W (Tc) Through Hole TO-247AC

N-Channel 650V 47A (Tc) 417W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Mosfet, N-Ch, 650V, 47A, To-247Ac Rohs Compliant Vishay - 26AK5799 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 47A, To-247Ac Rohs Compliant Vishay
26AK5799
Mosfet, N-Ch, 650V, 47A, To-247Ac Rohs Compliant Vishay 26AK5799
MOSFET, N-CH, 650V, 47A, TO-247AC ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 47A, TO-247AC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG47N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG47N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG47N65E-GE3
MOSFET N-CH 650V 47A TO247AC

MOSFET N-CH 650V 47A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-247AC

MOSFET 650V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Single FETs, MOSFETs - SIHG47N65E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG47N65E-GE3
Single FETs, MOSFETs SIHG47N65E-GE3
MOSFET N-CH 650V 47A TO247AC

MOSFET N-CH 650V 47A TO247AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1040689-SIHG47N65E-GE3 278-SIHG47N65E-GE3 1807734P 742-SIHG47N65E-GE3-ND 26AK5799 SIHG47N65E-GE3 SIHG47N65E-GE3 SIHG47N65E-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG47N65E-GE3 N-Channel 650V 47A MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 47A, To-247Ac Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 417000 milliwatts 417000 milliwatts 417000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details