Vishay Precision Group MOSFETs SIHG30N60E-GE3

Description
MOSFET N-Ch 600V 29A Low FOM TO247AC
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 29A Low FOM TO247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1452157 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1452157
MOSFETs 1452157
MOSFET N-Ch 600V 29A Low FOM TO247AC

MOSFET N-Ch 600V 29A Low FOM TO247AC

Supplier's Site
Single FETs, MOSFETs - SIHG30N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG30N60E-GE3-ND
Single FETs, MOSFETs SIHG30N60E-GE3-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-GE3 - 1040505-SIHG30N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-GE3
1040505-SIHG30N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-GE3 1040505-SIHG30N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1040505-SIHG30N60E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1040505-SIHG30N60E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2600pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 29A MOSFET Transistor
278-SIHG30N60E-GE3
N-Channel 600V 29A MOSFET Transistor 278-SIHG30N60E-GE3
600V 29A N-Channel MOSFET TO-247AC Product overview: SIHG30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG30N60E-GE3 can be used for catalog matching and distributor lookup.

600V 29A N-Channel MOSFET TO-247AC Product overview: SIHG30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG30N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG30N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG30N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG30N60E-GE3
MOSFET N-CH 600V 29A TO247AC

MOSFET N-CH 600V 29A TO247AC

Supplier's Site
Single FETs, MOSFETs - SIHG30N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG30N60E-GE3
Single FETs, MOSFETs SIHG30N60E-GE3
MOSFET N-CH 600V 29A TO247AC

MOSFET N-CH 600V 29A TO247AC

Supplier's Site Datasheet
Power Mosfet, N Channel, 29 A, 600 V, 0.104 Ohm, 10 V, 2 V Rohs Compliant Vishay - 19X1940 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 29 A, 600 V, 0.104 Ohm, 10 V, 2 V Rohs Compliant Vishay
19X1940
Power Mosfet, N Channel, 29 A, 600 V, 0.104 Ohm, 10 V, 2 V Rohs Compliant Vishay 19X1940
Power MOSFET, N Channel, 29 A, 600 V, 0.104 ohm, 10 V, 2 V RoHS Compliant: Yes

Power MOSFET, N Channel, 29 A, 600 V, 0.104 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 1452157 SIHG30N60E-GE3-ND 1040505-SIHG30N60E-GE3 278-SIHG30N60E-GE3 SIHG30N60E-GE3 SIHG30N60E-GE3 SIHG30N60E-GE3 19X1940
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG30N60E-GE3 N-Channel 600V 29A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Power Mosfet, N Channel, 29 A, 600 V, 0.104 Ohm, 10 V, 2 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247ac TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-247; TO-247-3 TO-3
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data