The SiHG30N60AEL-GE3 is an N-channel MOSFET in a TO-247AC package, designed for high-efficiency switching applications such as server and telecom power supplies, PFC, and motor drives. It has a drain-source voltage rating of 600 V, a maximum continuous drain current of 18 A at 150 °C, and a typical on-state resistance of 0.105 Ω at 10 V gate-source voltage. The device features a low gate charge of 120 nC, avalanche energy rating of 353 mJ, and operates with a junction temperature range of -55 °C to +150 °C. The TO-247AC package has a maximum junction-to-case thermal resistance of 0.5 °C/W and a maximum power dissipation of 250 W. The part is lead-free and halogen-free.
MOSFET RECOMMENDED ALT 78-SIHG120N60E-GE3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHG30N60AEL-GE3 |
| Product Name | MOSFET |