Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG21N60EF-GE3 SIHG21N60EF-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894986-SIHG21N60EF-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG21 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894986-SIHG21N60EF-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG21 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG21N60EF-GE3 - 894986-SIHG21N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG21N60EF-GE3
894986-SIHG21N60EF-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG21N60EF-GE3 894986-SIHG21N60EF-GE3
Manufacturer: Vishay Win Source Part Number: 894986-SIHG21N60EF-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: SIHG21 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894986-SIHG21N60EF-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SIHG21
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SIHG21N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG21N60EF-GE3-ND
Single FETs, MOSFETs SIHG21N60EF-GE3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC

N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 21A MOSFET Transistor
278-SIHG21N60EF-GE3
600V 21A MOSFET Transistor 278-SIHG21N60EF-GE3
MOSFET N-CH 600V 21A TO247AC Product overview: SIHG21N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N60EF-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 21A TO247AC Product overview: SIHG21N60EF-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG21N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG21N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG21N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG21N60EF-GE3
MOSFET N-CH 600V 21A TO247AC

MOSFET N-CH 600V 21A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AC

MOSFET 600V Vds 30V Vgs TO-247AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894986-SIHG21N60EF-GE3 SIHG21N60EF-GE3-ND 278-SIHG21N60EF-GE3 SIHG21N60EF-GE3 SIHG21N60EF-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHG21N60EF-GE3 Single FETs, MOSFETs 600V 21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
 - AUIRF7799L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0380 ohms
Package Type MG-WDSON-11
View Details
5 suppliers