N-Channel 600V 8.4A (Tc) 156W (Tc) Through Hole TO-247AC
MOSFET N-CH 600V 8.4A TO247AC
MOSFET N-CH 600V 8.4A TO247AC
MOSFET, N-CH, 600V, 8.4A, TO-247AC ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIHG186N60EF-GE3-ND | SIHG186N60EF-GE3 | SIHG186N60EF-GE3 | 77AH4898 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 8.4A, To-247Ac Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |