Win Source Part Number: 1277750-SIHG15N60E-G
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 180W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHG15
Drive Voltage (Max Rds On, Min Rds On): 10V
Power Field-Effect Transistor, 15A I(D), 600V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHG15N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.28ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.28ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG15N60E-GE3 can be used for catalog matching and distributor lookup.
N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-247AC
MOSFET 600V Vds 30V Vgs TO-247AC
MOSFET N-CH 600V 15A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277750-SIHG15N60E-GE3 | 278-SIHG15N60E-GE3 | SIHG15N60E-GE3-ND | SIHG15N60E-GE3 | SIHG15N60E-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 15A 600V 0.28ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |