Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFS9N60A-GE3

Description
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHFS9N60A-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHFS9N60A-GE3-ND
Single FETs, MOSFETs SIHFS9N60A-GE3-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V 9.2A MOSFET Transistor
278-SIHFS9N60A-GE3
600V 9.2A MOSFET Transistor 278-SIHFS9N60A-GE3
MOSFET N-CH 600V 9.2A TO263 Product overview: SIHFS9N60A-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFS9N60A-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9.2A TO263 Product overview: SIHFS9N60A-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFS9N60A-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277908-SIHFS9N60A-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277908-SIHFS9N60A-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277908-SIHFS9N60A-GE3
Win Source Part Number: 1277908-SIHFS9N60A-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Tc) Rds On (Max) @ Id, Vgs: 750mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 170W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHFS9 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277908-SIHFS9N60A-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9.2A (Tc)
Rds On (Max) @ Id, Vgs: 750mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 170W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHFS9
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds TO-263 D2PAK

MOSFET 600V Vds TO-263 D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFS9N60A-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFS9N60A-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFS9N60A-GE3
MOSFET N-CH 600V 9.2A TO263

MOSFET N-CH 600V 9.2A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHFS9N60A-GE3-ND 278-SIHFS9N60A-GE3 1277908-SIHFS9N60A-GE3 SIHFS9N60A-GE3 SIHFS9N60A-GE3
Product Name Single FETs, MOSFETs 600V 9.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data