Manufacturer: Vishay
Win Source Part Number: 1249855-SiHFR9014
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
P-CH MOSFET 60V 5.1A DPAK Surface Mount Product overview: SiHFR9014 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 5.1A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SiHFR9014 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1249855-SiHFR9014 | 285-SiHFR9014 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR9014 | SMD 60V 5.1A DPAK MOSFET Transistor |
| Package Type | SOT3 |