Vishay Intertechnology, Inc. Electrical Parts - SIHFR024TR-GE3 SIHFR024TR-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1249838-SIHFR024TR-G E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249838-SIHFR024TR-G E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHFR024TR-GE3 - 1249838-SIHFR024TR-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHFR024TR-GE3
1249838-SIHFR024TR-GE3
Electrical Parts - SIHFR024TR-GE3 1249838-SIHFR024TR-GE3
Manufacturer: Vishay Win Source Part Number: 1249838-SIHFR024TR-G E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249838-SIHFR024TR-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249838-SIHFR024TR-GE3
Product Name Electrical Parts - SIHFR024TR-GE3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3990-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Small Signal/Small Power MOSFET - BSS214NW - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
View Details