Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR024 SiHFR024

Description
Manufacturer: Vishay Win Source Part Number: 1249834-SiHFR024 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249834-SiHFR024 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR024 - 1249834-SiHFR024 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR024
1249834-SiHFR024
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR024 1249834-SiHFR024
Manufacturer: Vishay Win Source Part Number: 1249834-SiHFR024 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249834-SiHFR024
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249834-SiHFR024
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SiHFR024
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3676-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2.5 ohms
IDSS 6000 milliamps
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSZ063N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0063 ohms
View Details