Vishay Intertechnology, Inc. Electrical Parts - SIHFR024-E3 SIHFR024-E3

Description
Manufacturer: Vishay Win Source Part Number: 1249835-SIHFR024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249835-SIHFR024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHFR024-E3 - 1249835-SIHFR024-E3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHFR024-E3
1249835-SIHFR024-E3
Electrical Parts - SIHFR024-E3 1249835-SIHFR024-E3
Manufacturer: Vishay Win Source Part Number: 1249835-SIHFR024-E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249835-SIHFR024-E3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249835-SIHFR024-E3
Product Name Electrical Parts - SIHFR024-E3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC036NE7NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0036 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMC07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers