N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
Win Source Part Number: 1041525-SIHFPS38N60L
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 540W (Tc)
Mounting Type: Through Hole
Package / Case: TO-274AA
Supplier Device Package: SUPER-247™ (TO-274AA)
Gate Charge (Qg) (Max) @ Vgs: 320 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7990 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFPS38N60L-GE3
Drive Voltage (Max Rds On, Min Rds On): 10V
Trans MOSFET N-CH 600V 38A 3-Pin Super-247 Product overview: SIHFPS38N60L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFPS38N60L-GE3
POWER MOSFET SUPER-247, 150 M @
MOSFET, N-CH, 600V, 38A, SUPER-247 ROHS COMPLIANT: YES
POWER MOSFET SUPER-247, 150 M @
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIHFPS38N60L-GE3-ND | 1041525-SIHFPS38N60L-GE3 | 278-SIHFPS38N60L-GE3 | SIHFPS38N60L-GE3 | 25AJ2819 | SIHFPS38N60L-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 38A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 38A, Super-247 Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-274AA | SOT3 | TO-274AA | TO-3 | TO-274AA | |
| QG | 320 nC | |||||
| PD | 540000 milliwatts | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |