Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFL110TR-GE3

Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFL110TR-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL110TR-GE3TR-ND
Single FETs, MOSFETs 742-SIHFL110TR-GE3TR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFL110TR-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL110TR-GE3CT-ND
Single FETs, MOSFETs 742-SIHFL110TR-GE3CT-ND
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFL110TR-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFL110TR-GE3DKR-ND
Single FETs, MOSFETs 742-SIHFL110TR-GE3DKR-ND
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500 mA 100 V MOSFET Transistor
278-SIHFL110TR-GE3
N-Channel 1500 mA 100 V MOSFET Transistor 278-SIHFL110TR-GE3
TRANSISTOR 1500 mA, 100 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4, FET General Purpose Small Signal Product overview: SIHFL110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500 mA, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500 mA, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFL110TR-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 1500 mA, 100 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4, FET General Purpose Small Signal Product overview: SIHFL110TR-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500 mA, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500 mA, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFL110TR-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL110TR-GE3 - 894978-SIHFL110TR-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL110TR-GE3
894978-SIHFL110TR-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL110TR-GE3 894978-SIHFL110TR-GE3
Manufacturer: Vishay Win Source Part Number: 894978-SIHFL110TR-GE 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: SIHFL110 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894978-SIHFL110TR-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIHFL110
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SOT-223

MOSFET 100V Vds 20V Vgs SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFL110TR-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFL110TR-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFL110TR-GE3
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHFL110TR-GE3TR-ND 278-SIHFL110TR-GE3 894978-SIHFL110TR-GE3 SIHFL110TR-GE3 SIHFL110TR-GE3
Product Name Single FETs, MOSFETs N-Channel 1500 mA 100 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFL110TR-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data