Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHFBE30S-GE3

Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHFBE30S-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFBE30S-GE3TR-ND
Single FETs, MOSFETs 742-SIHFBE30S-GE3TR-ND
N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHFBE30S-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHFBE30S-GE3CT-ND
Single FETs, MOSFETs 742-SIHFBE30S-GE3CT-ND
N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 4.1A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
800V 4.1A MOSFET Transistor
278-SIHFBE30S-GE3
800V 4.1A MOSFET Transistor 278-SIHFBE30S-GE3
Trans MOSFET N-CH 800V 4.1A 3-Pin(2+Tab) D2PAK T/R Product overview: SIHFBE30S-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFBE30S-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 4.1A 3-Pin(2+Tab) D2PAK T/R Product overview: SIHFBE30S-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFBE30S-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1216371-SIHFBE30S-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1216371-SIHFBE30S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1216371-SIHFBE30S-GE3
Win Source Part Number: 1216371-SIHFBE30S-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc) Rds On (Max) @ Id, Vgs: 3Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 125W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHFBE30S-GE3CT, 742-SIHFBE30S-GE3DKR ,742-SIHFBE30S-GE3TR Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1216371-SIHFBE30S-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.1A (Tc)
Rds On (Max) @ Id, Vgs: 3Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHFBE30S-GE3CT,742-SIHFBE30S-GE3DKR,742-SIHFBE30S-GE3TR
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFBE30S-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFBE30S-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFBE30S-GE3
MOSFET N-CHANNEL 800V

MOSFET N-CHANNEL 800V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHFBE30S-GE3TR-ND 278-SIHFBE30S-GE3 1216371-SIHFBE30S-GE3 SIHFBE30S-GE3
Product Name Single FETs, MOSFETs 800V 4.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details