Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968993-SIHFB9N65A-E3
Packaging: Tape & Reel
Number of Pins: 3
Rise Time: 20 ns
Fall Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 8.5 A
Turn-Off Delay Time: 34 ns
Gate to Source Voltage (Vgs): 30 V
Trans MOSFET N-CH 650V 8.5A 3-Pin(3+Tab) TO-220AB Product overview: SIHFB9N65A-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SIHFB9N65A-E3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 968993-SIHFB9N65A-E3 | 285-SIHFB9N65A-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFB9N65A-E3 | 650V 8.5A MOSFET Transistor |
| TJ | -55 C (-67 F) | -55 C (-67 F) |