Vishay Intertechnology, Inc. 500V 20A MOSFET Transistor SIHFB20N50K-E3

Description
MOSFET N-CH 500V 20A TO220AB Product overview: SIHFB20N50K-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFB20N50K-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 20A TO220AB Product overview: SIHFB20N50K-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFB20N50K-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 20A MOSFET Transistor
278-SIHFB20N50K-E3
500V 20A MOSFET Transistor 278-SIHFB20N50K-E3
MOSFET N-CH 500V 20A TO220AB Product overview: SIHFB20N50K-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFB20N50K-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 20A TO220AB Product overview: SIHFB20N50K-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHFB20N50K-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFB20N50K-E3 - 1249816-SIHFB20N50K-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFB20N50K-E3
1249816-SIHFB20N50K-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFB20N50K-E3 1249816-SIHFB20N50K-E3
Manufacturer: Vishay Win Source Part Number: 1249816-SIHFB20N50K- E3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249816-SIHFB20N50K-E3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SIHFB20N50K-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHFB20N50K-E3-ND
Single FETs, MOSFETs SIHFB20N50K-E3-ND
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-220AB

N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHFB20N50K-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHFB20N50K-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHFB20N50K-E3
MOSFET N-CH 500V 20A TO220AB

MOSFET N-CH 500V 20A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SIHP18N50C-E3

MOSFET RECOMMENDED ALT 781-SIHP18N50C-E3

Buy Now Datasheet
Single FETs, MOSFETs - SIHFB20N50K-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHFB20N50K-E3
Single FETs, MOSFETs SIHFB20N50K-E3
MOSFET N-CH 500V 20A TO220AB

MOSFET N-CH 500V 20A TO220AB

Supplier's Site Datasheet
MOSFET N-CH 500V 20A TO220AB - 880-SIHFB20N50K-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 20A TO220AB
880-SIHFB20N50K-E3
MOSFET N-CH 500V 20A TO220AB 880-SIHFB20N50K-E3
MOSFET N-CH 500V 20A TO220AB

MOSFET N-CH 500V 20A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHFB20N50K-E3 1249816-SIHFB20N50K-E3 SIHFB20N50K-E3-ND SIHFB20N50K-E3 SIHFB20N50K-E3 SIHFB20N50K-E3 880-SIHFB20N50K-E3
Product Name 500V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHFB20N50K-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 500V 20A TO220AB
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 280 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data