Vishay Intertechnology, Inc. Electrical Parts - SiHFB17N50L SiHFB17N50L

Description
Manufacturer: Vishay Win Source Part Number: 1249815-SiHFB17N50L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249815-SiHFB17N50L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SiHFB17N50L - 1249815-SiHFB17N50L - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SiHFB17N50L
1249815-SiHFB17N50L
Electrical Parts - SiHFB17N50L 1249815-SiHFB17N50L
Manufacturer: Vishay Win Source Part Number: 1249815-SiHFB17N50L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1249815-SiHFB17N50L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249815-SiHFB17N50L
Product Name Electrical Parts - SiHFB17N50L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
N-Channel Power MOSFET - BSC019N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0019 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV16N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details