Manufacturer: Vishay
Win Source Part Number: 1096426-SIHF7N60E-E3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 680pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): SPA07N60C3; SiHF7N60E-GE3; TSM60N600CI C0G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N-Channel 600V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHF7N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF7N60E-E3 can be used for catalog matching and distributor lookup.
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK
MOSFET N-CH 600V 7A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1096426-SIHF7N60E-E3 | SIHF7N60E-E3-ND | 278-SIHF7N60E-E3 | SIHF7N60E-E3 | SIHF7N60E-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF7N60E-E3 | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| PD | 31000 milliwatts | 31000 milliwatts |