Vishay Intertechnology, Inc. Electrical Parts - SiHF630S SiHF630S

Description
Manufacturer: Vishay Win Source Part Number: 1249772-SiHF630S Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249772-SiHF630S Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SiHF630S - 1249772-SiHF630S - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SiHF630S
1249772-SiHF630S
Electrical Parts - SiHF630S 1249772-SiHF630S
Manufacturer: Vishay Win Source Part Number: 1249772-SiHF630S Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1249772-SiHF630S
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249772-SiHF630S
Product Name Electrical Parts - SiHF630S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSC070N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0070 ohms
View Details
4 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMP60N125S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1250 ohms
IDSS 30100 milliamps
View Details