Vishay Precision Group Discrete Semiconductor Products SIHF530STRL-GE3

Description
Manufacturer: Vishay Win Source Part Number: 190204-SIHF530STRL-G E3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 190204-SIHF530STRL-G E3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 190204-SIHF530STRL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190204-SIHF530STRL-GE3
Discrete Semiconductor Products 190204-SIHF530STRL-GE3
Manufacturer: Vishay Win Source Part Number: 190204-SIHF530STRL-G E3 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 190204-SIHF530STRL-GE3
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 742-SIHF530STRL-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF530STRL-GE3DKR-ND
Single FETs, MOSFETs 742-SIHF530STRL-GE3DKR-ND
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF530STRL-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF530STRL-GE3CT-ND
Single FETs, MOSFETs 742-SIHF530STRL-GE3CT-ND
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHF530STRL-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHF530STRL-GE3TR-ND
Single FETs, MOSFETs 742-SIHF530STRL-GE3TR-ND
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 14A MOSFET Transistor
278-SIHF530STRL-GE3
100V 14A MOSFET Transistor 278-SIHF530STRL-GE3
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R Product overview: SIHF530STRL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF530STRL-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R Product overview: SIHF530STRL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF530STRL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF530STRL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF530STRL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF530STRL-GE3
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-220AB

MOSFET 100V Vds 20V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 190204-SIHF530STRL-GE3 742-SIHF530STRL-GE3DKR-ND 278-SIHF530STRL-GE3 SIHF530STRL-GE3 SIHF530STRL-GE3
Product Name Discrete Semiconductor Products Single FETs, MOSFETs 100V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data