The SiHF30N60E-E3 is an N-channel MOSFET in a TO-220 FULLPAK package, rated for 600 V drain-source voltage and continuous drain current of 18 A at 100 °C case temperature. It features a maximum on-state resistance of 0.125 Ω at 25 °C with 10 V gate-source voltage, a total gate charge of 130 nC, and single pulse avalanche energy of 690 mJ. The device meets RoHS compliance and is lead-free. Thermal resistance from junction to case is 3.4 °C/W, and operating temperature range is -55 °C to +150 °C.
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHF30N60E-E3 |
| Product Name | MOSFET |