Vishay Intertechnology, Inc. Electrical Parts - SIHF22N60E SIHF22N60E

Description
Manufacturer: Vishay Win Source Part Number: 1249760-SIHF22N60E Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249760-SIHF22N60E Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SIHF22N60E - 1249760-SIHF22N60E - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SIHF22N60E
1249760-SIHF22N60E
Electrical Parts - SIHF22N60E 1249760-SIHF22N60E
Manufacturer: Vishay Win Source Part Number: 1249760-SIHF22N60E Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249760-SIHF22N60E
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1249760-SIHF22N60E
Product Name Electrical Parts - SIHF22N60E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ013NE2LS5I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0013 ohms
View Details
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC16N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details