Vishay Precision Group N-Channel 600V 21A MOSFET Transistor SIHF22N60E-E3

Description
600V 21A N-Channel MOSFET TO-220AB 180mR Product overview: SIHF22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 21A N-Channel MOSFET TO-220AB 180mR Product overview: SIHF22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 21A MOSFET Transistor
278-SIHF22N60E-E3
N-Channel 600V 21A MOSFET Transistor 278-SIHF22N60E-E3
600V 21A N-Channel MOSFET TO-220AB 180mR Product overview: SIHF22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-E3 can be used for catalog matching and distributor lookup.

600V 21A N-Channel MOSFET TO-220AB 180mR Product overview: SIHF22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHF22N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF22N60E-E3-ND
Single FETs, MOSFETs SIHF22N60E-E3-ND
N-Channel 600V 21A (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 21A (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-E3 - 1249761-SIHF22N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-E3
1249761-SIHF22N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-E3 1249761-SIHF22N60E-E3
Manufacturer: Vishay Win Source Part Number: 1249761-SIHF22N60E-E 3 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): SPA20N60C3; SIHA22N60E-E3; SiHF22N60E-GE3; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249761-SIHF22N60E-E3
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): SPA20N60C3; SIHA22N60E-E3; SiHF22N60E-GE3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF22N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF22N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF22N60E-E3
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SIR462DP-T1-GE3

MOSFET RECOMMENDED ALT 781-SIR462DP-T1-GE3

Buy Now Datasheet
MOSFET N-CH 600V 21A TO220 - 880-SIHF22N60E-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 21A TO220
880-SIHF22N60E-E3
MOSFET N-CH 600V 21A TO220 880-SIHF22N60E-E3
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHF22N60E-E3 SIHF22N60E-E3-ND 1249761-SIHF22N60E-E3 SIHF22N60E-E3 SIHF22N60E-E3 880-SIHF22N60E-E3
Product Name N-Channel 600V 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 600V 21A TO220
Polarity N-Channel N-Channel
PD 227000 milliwatts 227000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack SOT3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data