Vishay Precision Group Single FETs, MOSFETs SIHD7N60E-GE3

Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHD7N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHD7N60E-GE3-ND
Single FETs, MOSFETs SIHD7N60E-GE3-ND
N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount D-Pak

N-Channel 600V 7A (Tc) 78W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD7N60E-GE3 - 211701-SIHD7N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD7N60E-GE3
211701-SIHD7N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD7N60E-GE3 211701-SIHD7N60E-GE3
Manufacturer: Vishay Win Source Part Number: 211701-SIHD7N60E-GE3 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 680pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211701-SIHD7N60E-GE3
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 680pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 7A DPAK MOSFET Transistor
278-SIHD7N60E-GE3
600V 7A DPAK MOSFET Transistor 278-SIHD7N60E-GE3
600V 7A N-CH Power MOSFET, DPAK, TO-252 Product overview: SIHD7N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD7N60E-GE3 can be used for catalog matching and distributor lookup.

600V 7A N-CH Power MOSFET, DPAK, TO-252 Product overview: SIHD7N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD7N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD7N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD7N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD7N60E-GE3
MOSFET N-CH 600V 7A DPAK

MOSFET N-CH 600V 7A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs DPAK (TO-252)

MOSFET 600V Vds 30V Vgs DPAK (TO-252)

Buy Now Datasheet
Power Mosfet, N Channel, 7 A, 650 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay - 63W4108 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 7 A, 650 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay
63W4108
Power Mosfet, N Channel, 7 A, 650 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay 63W4108
Power MOSFET, N Channel, 7 A, 650 V, 0.5 ohm, 10 V, 2 V RoHS Compliant: Yes

Power MOSFET, N Channel, 7 A, 650 V, 0.5 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number SIHD7N60E-GE3-ND 211701-SIHD7N60E-GE3 278-SIHD7N60E-GE3 SIHD7N60E-GE3 SIHD7N60E-GE3 63W4108
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHD7N60E-GE3 600V 7A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Power Mosfet, N Channel, 7 A, 650 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
V(BR)DSS 600 volts 600 volts
PD 78000 milliwatts 78000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
 - BCX6916E6327HTSA1 - Rochester Electronics
Specs
Package Type SOT89; SOT-89
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details