The SiHD6N80AE is an N-channel MOSFET designed for high-voltage switching applications such as server and telecom power supplies, SMPS, PFC, and industrial motor drives. It is packaged in a DPAK (TO-252) case with dimensions of 6.22 mm maximum length, 6.73 mm maximum width, and 10.41 mm maximum height. The device has a drain-source breakdown voltage of 800 V, a maximum on-state resistance of 0.950 Ω at 25 °C, and a total gate charge of 22.5 nC. It features integrated Zener diode ESD protection, is rated for single-pulse avalanche energy of 20.3 mJ, and operates over a junction and storage temperature range of -55 °C to +150 °C. The part meets RoHS compliance and is lead-free and halogen-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHD6N80AET4-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |