Vishay Precision Group Single FETs, MOSFETs SIHD690N60E-GE3

Description
N-Channel 600V 6.4A (Tc) 62.5W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 6.4A (Tc) 62.5W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHD690N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHD690N60E-GE3-ND
Single FETs, MOSFETs 742-SIHD690N60E-GE3-ND
N-Channel 600V 6.4A (Tc) 62.5W (Tc) Surface Mount TO-252AA

N-Channel 600V 6.4A (Tc) 62.5W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277746-SIHD690N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277746-SIHD690N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277746-SIHD690N60E-GE3
Win Source Part Number: 1277746-SIHD690N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Tc) Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 62.5W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIHD690N60E-GE3 Base Product Number: SIHD690 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277746-SIHD690N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6.4A (Tc)
Rds On (Max) @ Id, Vgs: 700mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 347 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHD690N60E-GE3
Base Product Number: SIHD690
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIHD690N60E-GE3
MOSFET Transistor 278-SIHD690N60E-GE3
Power Field-Effect Transistor, Product overview: SIHD690N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD690N60E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHD690N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHD690N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHD690N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHD690N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHD690N60E-GE3
MOSFET N-CH 600V 6.4A DPAK

MOSFET N-CH 600V 6.4A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 6.4A, 62.5W Rohs Compliant Vishay - 41AH4757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 6.4A, 62.5W Rohs Compliant Vishay
41AH4757
Mosfet, N-Ch, 600V, 6.4A, 62.5W Rohs Compliant Vishay 41AH4757
MOSFET, N-CH, 600V, 6.4A, 62.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 6.4A, 62.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHD690N60E-GE3-ND 1277746-SIHD690N60E-GE3 278-SIHD690N60E-GE3 SIHD690N60E-GE3 41AH4757
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 6.4A, 62.5W Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data