The SiHD4N80E is an N-channel MOSFET in a DPAK (TO-252) package with a drain-source voltage rating of 800 V, a typical on-state resistance of 1.1 Ω at 10 V gate-source voltage, and a maximum gate charge of 32 nC. It is rated for a continuous drain current of 2.7 A at 150 °C case temperature and a single pulse avalanche energy of 56 mJ. The device features low input capacitance, low gate charge, and is designed for applications such as server and telecom power supplies, switch mode power supplies, power factor correction, and renewable energy systems. Maximum junction temperature is 150 °C, with thermal resistance from junction to case of 1.8 °C/W. The device is lead-free and halogen-free, and meets RoHS compliance.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHD4N80ET5-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |