The SiHD4N80E is an N-channel MOSFET in a DPAK (TO-252) package designed for high-voltage switching applications such as server power supplies, PFC circuits, and renewable energy inverters. It has a drain-source voltage rating of 800 V, a maximum continuous drain current of 2.7 A at 150 °C, and a drain-source on-state resistance of 1.1 Ω at 25 °C. The device features a low gate charge of 32 nC and is rated for 56 mJ single-pulse avalanche energy. It complies with RoHS standards and has a junction and storage temperature range of -55 °C to +150 °C. The package dimensions adhere to the TO-252AA outline with a maximum height of 10.41 mm and a body width of 6.73 mm.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHD4N80ET1-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |