The SiHB35N60E is an N-channel MOSFET designed for switch-mode power supplies, power factor correction, and industrial applications such as motor drives and inverters. It is packaged in a D2PAK (TO-263) case. The device has a drain-source voltage rating of 600 V, a typical on-state resistance of 82 mΩ at 10 V gate-source voltage, and a maximum gate charge of 132 nC. It is rated for a continuous drain current of 20 A at 150 °C junction temperature and can withstand a single pulse avalanche energy of 691 mJ. The operating junction and storage temperature range is from -55 °C to +150 °C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHB35N60ET5-GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |